☰
NTE933
NTE933
Active
Description:  IC REG LINEAR 12V 5A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE933 Datasheet
History Price: $60.06000
In Stock: 47200
NTE933 vs NTE950
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
30V
35V
Voltage - Output (Min/Fixed)
12V
12V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
5A
100mA
Current - Quiescent (Iq)
25 mA
5 mA
Current - Supply (Max)
-
-
PSRR
60dB (120Hz)
54dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-3
TO-92