☰
NTE933
NTE933
Active
Description:  IC REG LINEAR 12V 5A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE933 Datasheet
History Price: $60.06000
In Stock: 37300
NTE933 Specification
Specification
Part No
NTE933
Category
PMIC - Voltage Regulators - Linear
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
12V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
5A
Current - Quiescent (Iq)
25 mA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
NTE933 PDF Datasheet
NTE933 Related Parts
NTE1900
NTE1900
NTE Electronics
IC REG LINEAR POS ADJ 100MA TO92
NTE1901
NTE1901
NTE Electronics
IC REG LIN NEG ADJ 100MA TO92
NTE1902
NTE1902
NTE Electronics
IC REG LINEAR 9V 100MA TO92
NTE1903
NTE1903
NTE Electronics
IC REG LINEAR -12V 100MA TO92
NTE1904
NTE1904
NTE Electronics
IC REG LINEAR 3.3V 1A TO220
NTE1905
NTE1905
NTE Electronics
IC REG LINEAR -15V 100MA TO92
NTE1906
NTE1906
NTE Electronics
IC REG LINEAR 18V 100MA TO92
NTE1907
NTE1907
NTE Electronics
IC REG LINEAR -18V 100MA TO92
NTE1908
NTE1908
NTE Electronics
IC REG LINEAR 24V 100MA TO92
NTE1909
NTE1909
NTE Electronics
IC REG LINEAR -24V 100MA TO92
NTE1910
NTE1910
NTE Electronics
IC REG LINEAR 9V 1A TO220
NTE1911
NTE1911
NTE Electronics
IC REG LIN NEG ADJ 1.5A TO3
NTE933 Compare Parts
  • NTE933 vs NTE972
  • NTE933 vs NTE971
  • NTE933 vs NTE970
  • NTE933 vs NTE969
  • NTE933 vs NTE968
  • NTE933 vs NTE967
  • NTE933 vs NTE966
  • NTE933 vs NTE965
  • NTE933 vs NTE964
  • NTE933 vs NTE963
  • NTE933 vs NTE962
  • NTE933 vs NTE961
  • NTE933 vs NTE960
  • NTE933 vs NTE959
  • NTE933 vs NTE958
  • NTE933 vs NTE957
  • NTE933 vs NTE956
  • NTE933 vs NTE951
  • NTE933 vs NTE950
  • NTE933 vs NTE935
  • NTE933 vs NTE931
  • NTE933 vs NTE923D
  • NTE933 vs NTE7239
  • NTE933 vs NTE309K
  • NTE933 vs NTE1979
  • NTE933 vs NTE1977
  • NTE933 vs NTE1976
  • NTE933 vs NTE1975
  • NTE933 vs NTE1974
  • NTE933 vs NTE1973
  • NTE933 vs NTE1972
  • NTE933 vs NTE1971
  • NTE933 vs NTE1970
  • NTE933 vs NTE1968
  • NTE933 vs NTE1967
  • NTE933 vs NTE1966
  • NTE933 vs NTE1965
  • NTE933 vs NTE1964
  • NTE933 vs NTE1963
  • NTE933 vs NTE1962
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.