Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices OP113FS
OP113FS
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 3.4MHZ LN 40MA 8SOIC
Manufacturer:
Analog Devices
Datasheet:
OP113FS Datasheet
History Price: $3.02000
In Stock: 19520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OP113FS vs OP14AJ
Part No
OP113FS
OP14AJ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
1.2V/μs
0.5V/μs
Gain Bandwidth Product
3.4 MHz
1.3 MHz
-3db Bandwidth
-
-
Current - Input Bias
240 nA
20 nA
Voltage - Input Offset
150 μV
300 μV
Current - Supply
3mA
-
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
4 V
44 V
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Supplier Device Package
8-SOIC
TO-99