☰
OP14AJ
OP14AJ
Active
Description:  IC OPAMP GP 2 CIRCUIT TO99
Manufacturer:  Analog Devices
Datasheet:   OP14AJ Datasheet
History Price: $26.00000
In Stock: 13960
OP14AJ Specification
Specification
Part No
OP14AJ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1.3 MHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
300 μV
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
44 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-99-8 Metal Can
Supplier Device Package
TO-99
OP14AJ PDF Datasheet
OP14AJ Related Parts
OP10BICY
OP10BICY
Analog Devices
IC INST AMP 2 CIRCUIT 14CERDIP
OP113EP
OP113EP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP113ES
OP113ES
Analog Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
OP113ES-REEL
OP113ES-REEL
Analog Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
OP113ES-REEL7
OP113ES-REEL7
Analog Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
OP113ESZ
OP113ESZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
OP113ESZ-REEL
OP113ESZ-REEL
Analog Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
OP113ESZ-REEL7
OP113ESZ-REEL7
Analog Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
OP113EZ
OP113EZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP113FP
OP113FP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP113FS
OP113FS
Analog Devices
IC OPAMP GP 3.4MHZ LN 40MA 8SOIC
OP113FS-REEL
OP113FS-REEL
Analog Devices
IC OPAMP GP 3.4MHZ LN 40MA 8SOIC
OP14AJ Compare Parts
  • OP14AJ vs OP196GSZ-REEL
  • OP14AJ vs OP196GSZ
  • OP14AJ vs OP196GP
  • OP14AJ vs OP193FSZ-REEL7
  • OP14AJ vs OP193FSZ-REEL
  • OP14AJ vs OP193FSZ
  • OP14AJ vs OP193FS-REEL
  • OP14AJ vs OP193FS
  • OP14AJ vs OP193EP
  • OP14AJ vs OP191GSZ-REEL7
  • OP14AJ vs OP191GSZ-REEL
  • OP14AJ vs OP191GSZ
  • OP14AJ vs OP191GS-REEL7
  • OP14AJ vs OP191GS-REEL
  • OP14AJ vs OP191GS
  • OP14AJ vs OP186GRT-REEL7
  • OP14AJ vs OP186GRT-REEL
  • OP14AJ vs OP184FSZ-REEL7
  • OP14AJ vs OP184FSZ-REEL
  • OP14AJ vs OP184FSZ
  • OP14AJ vs OP184FS-REEL7
  • OP14AJ vs OP184FS-REEL
  • OP14AJ vs OP184FS
  • OP14AJ vs OP184ESZ-REEL7
  • OP14AJ vs OP184ESZ-REEL
  • OP14AJ vs OP184ESZ
  • OP14AJ vs OP184ES-REEL7
  • OP14AJ vs OP184ES-REEL
  • OP14AJ vs OP184ES
  • OP14AJ vs OP183GSZ-REEL
  • OP14AJ vs OP183GSZ
  • OP14AJ vs OP183GS-REEL7
  • OP14AJ vs OP183GS-REEL
  • OP14AJ vs OP183GS
  • OP14AJ vs OP183GP
  • OP14AJ vs OP181GS-REEL7
  • OP14AJ vs OP181GS
  • OP14AJ vs OP181GP
  • OP14AJ vs OP17GJ
  • OP14AJ vs OP17FZ
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.