☰
OP11GP
OP11GP
Obsolete
Description:  IC OPAMP QUAD 741-TYPE 14-DIP
Manufacturer:  Analog Devices
Datasheet:   OP11GP Datasheet
History Price: $3.67000
In Stock: 7640
OP11GP vs OP14AJ
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
2
Output Type
-
-
Slew Rate
1V/μs
0.5V/μs
Gain Bandwidth Product
3 MHz
1.3 MHz
-3db Bandwidth
-
-
Current - Input Bias
300 nA
20 nA
Voltage - Input Offset
1.2 mV
300 μV
Current - Supply
-
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
10 V
44 V
Voltage - Supply Span (Max)
30 V
44 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
14-PDIP
TO-99