☰
OP14AJ
OP14AJ
Active
Description:  IC OPAMP GP 2 CIRCUIT TO99
Manufacturer:  Analog Devices
Datasheet:   OP14AJ Datasheet
History Price: $26.00000
In Stock: 35560
OP14AJ vs OP113ESZ
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
0.5V/μs
1.2V/μs
Gain Bandwidth Product
1.3 MHz
3.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
240 nA
Voltage - Input Offset
300 μV
75 μV
Current - Supply
-
3mA
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
44 V
4 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-99
8-SOIC