Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices OP14AJ
OP14AJ
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT TO99
Manufacturer:
Analog Devices
Datasheet:
OP14AJ Datasheet
History Price: $26.00000
In Stock: 35680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OP14AJ vs OP11EPZ
Part No
OP14AJ
OP11EPZ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
0.5V/μs
1V/μs
Gain Bandwidth Product
1.3 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
20 nA
180 nA
Voltage - Input Offset
300 μV
300 μV
Current - Supply
-
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
44 V
10 V
Voltage - Supply Span (Max)
44 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
14-DIP (0.300", 7.62mm)
Supplier Device Package
TO-99
14-PDIP