☰
OP14AJ
OP14AJ
Active
Description:  IC OPAMP GP 2 CIRCUIT TO99
Manufacturer:  Analog Devices
Datasheet:   OP14AJ Datasheet
History Price: $26.00000
In Stock: 35680
OP14AJ vs OP17EJ
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
2
1
Output Type
-
-
Slew Rate
0.5V/μs
60V/μs
Gain Bandwidth Product
1.3 MHz
30 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
15 pA
Voltage - Input Offset
300 μV
200 μV
Current - Supply
-
4.6mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
44 V
44 V
Voltage - Supply Span (Max)
44 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99
TO-99-8