☰
OP183GP
OP183GP
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Analog Devices
Datasheet:   OP183GP Datasheet
History Price: $1.77000
In Stock: 47400
OP183GP vs OP14AJ
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
10V/μs
0.5V/μs
Gain Bandwidth Product
5 MHz
1.3 MHz
-3db Bandwidth
-
-
Current - Input Bias
350 nA
20 nA
Voltage - Input Offset
25 μV
300 μV
Current - Supply
1.2mA (x1 Channels)
-
Current - Output / Channel
50 mA
-
Voltage - Supply Span (Min)
3 V
44 V
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-PDIP
TO-99