☰
OP196GP
OP196GP
Active
Description:  IC CMOS 1 CIRCUIT 8DIP
Manufacturer:  Analog Devices
Datasheet:   OP196GP Datasheet
History Price: $1.56000
In Stock: 49680
OP196GP vs OP14AJ
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
1
2
Output Type
Rail-to-Rail
-
Slew Rate
0.3V/μs
0.5V/μs
Gain Bandwidth Product
450 kHz
1.3 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 nA
20 nA
Voltage - Input Offset
35 μV
300 μV
Current - Supply
-
-
Current - Output / Channel
4 mA
-
Voltage - Supply Span (Min)
3 V
44 V
Voltage - Supply Span (Max)
12 V
44 V
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-PDIP
TO-99