☰
OP227EJ
OP227EJ
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 14CERDIP
Manufacturer:  Analog Devices
Datasheet:   OP227EJ Datasheet
History Price: Obsolete
In Stock: 43360
OP227EJ vs OP27CJGB
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
2.8V/μs
2.8V/μs
Gain Bandwidth Product
8 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 nA
15 nA
Voltage - Input Offset
20 μV
30 μV
Current - Supply
-
-
Current - Output / Channel
-
30 mA
Voltage - Supply Span (Min)
8 V
8 V
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
-25 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CERDIP
8-CDIP