☰
OP22EJ
OP22EJ
Active
Description:  IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:  Analog Devices
Datasheet:   OP22EJ Datasheet
History Price: $2.37000
In Stock: 42540
OP22EJ vs OP27CJGB
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
-
2.8V/μs
Gain Bandwidth Product
-
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 nA
15 nA
Voltage - Input Offset
400 μV
30 μV
Current - Supply
-
-
Current - Output / Channel
-
30 mA
Voltage - Supply Span (Min)
3 V
8 V
Voltage - Supply Span (Max)
30 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
8-CDIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
8-CDIP