☰
OP22FJ
OP22FJ
Active
Description:  IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:  Analog Devices
Datasheet:   OP22FJ Datasheet
History Price: $4.67000
In Stock: 44920
OP22FJ vs OP27CJGB
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.08V/μs
2.8V/μs
Gain Bandwidth Product
-
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
4.5 nA
15 nA
Voltage - Input Offset
100 μV
30 μV
Current - Supply
15μA
-
Current - Output / Channel
-
30 mA
Voltage - Supply Span (Min)
3 V
8 V
Voltage - Supply Span (Max)
30 V
44 V
Operating Temperature
-25 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
8-CDIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
8-CDIP