☰
OP249AJ
OP249AJ
Active
Description:  IC OPAMP JFET 2 CIRCUIT TO99-8
Manufacturer:  Analog Devices
Datasheet:   OP249AJ Datasheet
History Price: $11.40000
In Stock: 3920
OP249AJ vs OP27CJGB
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
22V/μs
2.8V/μs
Gain Bandwidth Product
4.7 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 pA
15 nA
Voltage - Input Offset
200 μV
30 μV
Current - Supply
5.6mA
-
Current - Output / Channel
36 mA
30 mA
Voltage - Supply Span (Min)
9 V
8 V
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
8-CDIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
8-CDIP