☰
OPA1682IDDFR
OPA1682IDDFR
Active
Description:  PROTOTYPE
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 45100
OPA1682IDDFR vs OPA855IDSGR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
-
General Purpose
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
2750V/μs
Gain Bandwidth Product
-
8 GHz
-3db Bandwidth
-
2.5 GHz
Current - Input Bias
-
12 μA
Voltage - Input Offset
-
200 μV
Current - Supply
-
17.8mA
Current - Output / Channel
-
105 mA
Voltage - Supply Span (Min)
-
3.3 V
Voltage - Supply Span (Max)
-
5.25 V
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-WFDFN Exposed Pad
Supplier Device Package
-
8-WSON (2x2)