Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA855IDSGR
OPA855IDSGR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8WSON
Manufacturer:
Texas Instruments
Datasheet:
OPA855IDSGR Datasheet
History Price: $6.78000
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA855IDSGR Specification
Specification
Part No
OPA855IDSGR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
2750V/μs
Gain Bandwidth Product
8 GHz
-3db Bandwidth
2.5 GHz
Current - Input Bias
12 μA
Voltage - Input Offset
200 μV
Current - Supply
17.8mA
Current - Output / Channel
105 mA
Voltage - Supply Span (Min)
3.3 V
Voltage - Supply Span (Max)
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-WFDFN Exposed Pad
Supplier Device Package
8-WSON (2x2)
OPA855IDSGR PDF Datasheet
OPA855IDSGR Datasheet
Click and Download: OPA855IDSGR Datasheet
OPA855IDSGR Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA855IDSGR Compare Parts
OPA855IDSGR vs OPA992IDCKR
OPA855IDSGR vs OPA992IDBVR
OPA855IDSGR vs OPA991TIDCKR
OPA855IDSGR vs OPA991SIDBVR
OPA855IDSGR vs OPA991QDBVRQ1
OPA855IDSGR vs OPA991IDCKR
OPA855IDSGR vs OPA991IDBVR
OPA855IDSGR vs OPA990SIDBVR
OPA855IDSGR vs OPA990IDCKR
OPA855IDSGR vs OPA990IDBVR
OPA855IDSGR vs OPA890IDR
OPA855IDSGR vs OPA890IDG4
OPA855IDSGR vs OPA890IDBVTG4
OPA855IDSGR vs OPA890IDBVT
OPA855IDSGR vs OPA890IDBVR
OPA855IDSGR vs OPA890ID
OPA855IDSGR vs OPA863SIDBVR
OPA855IDSGR vs OPA862IDTKR
OPA855IDSGR vs OPA861IDRG4
OPA855IDSGR vs OPA861IDR
OPA855IDSGR vs OPA861IDBVT
OPA855IDSGR vs OPA861IDBVRG4
OPA855IDSGR vs OPA861IDBVR
OPA855IDSGR vs OPA861ID
OPA855IDSGR vs OPA860IDRG4
OPA855IDSGR vs OPA860IDR
OPA855IDSGR vs OPA860ID
OPA855IDSGR vs OPA859QDSGRQ1
OPA855IDSGR vs OPA859IDSGT
OPA855IDSGR vs OPA859IDSGR
OPA855IDSGR vs OPA858QDSGRQ1
OPA855IDSGR vs OPA858IDSGT
OPA855IDSGR vs OPA858IDSGR
OPA855IDSGR vs OPA857TD2
OPA855IDSGR vs OPA857IRGTT
OPA855IDSGR vs OPA857IRGTR
OPA855IDSGR vs OPA856IDSGR
OPA855IDSGR vs OPA855QDSGRQ1
OPA855IDSGR vs OPA855IDSGT
OPA855IDSGR vs OPA847IDR
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend