Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA170TDA2
OPA170TDA2
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT DIE
Manufacturer:
Texas Instruments
Datasheet:
OPA170TDA2 Datasheet
History Price: $9.46000
In Stock: 27840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA170TDA2 vs OPA855IDSGR
Part No
OPA170TDA2
OPA855IDSGR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
-
2750V/μs
Gain Bandwidth Product
-
8 GHz
-3db Bandwidth
-
2.5 GHz
Current - Input Bias
-
12 μA
Voltage - Input Offset
-
200 μV
Current - Supply
-
17.8mA
Current - Output / Channel
-
105 mA
Voltage - Supply Span (Min)
-
3.3 V
Voltage - Supply Span (Max)
-
5.25 V
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
Die
8-WFDFN Exposed Pad
Supplier Device Package
Die
8-WSON (2x2)