☰
OPA177FP
OPA177FP
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   OPA177FP Datasheet
History Price: $1.73000
In Stock: 24640
OPA177FP vs OPA855IDSGR
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.3V/μs
2750V/μs
Gain Bandwidth Product
600 kHz
8 GHz
-3db Bandwidth
-
2.5 GHz
Current - Input Bias
500 pA
12 μA
Voltage - Input Offset
10 μV
200 μV
Current - Supply
1.3mA
17.8mA
Current - Output / Channel
-
105 mA
Voltage - Supply Span (Min)
6 V
3.3 V
Voltage - Supply Span (Max)
36 V
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-WFDFN Exposed Pad
Supplier Device Package
8-PDIP
8-WSON (2x2)