☰
OPA186DBVT
OPA186DBVT
Active
Description:  SINGLE, 24-V, LOW-POWER (90-A) 5
Manufacturer:  Texas Instruments
Datasheet:   OPA186DBVT Datasheet
History Price: $1.88000
In Stock: 23280
OPA186DBVT vs OPA855IDSGR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Zero-Drift
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
0.35V/μs
2750V/μs
Gain Bandwidth Product
750 kHz
8 GHz
-3db Bandwidth
-
2.5 GHz
Current - Input Bias
5 pA
12 μA
Voltage - Input Offset
1 μV
200 μV
Current - Supply
90μA
17.8mA
Current - Output / Channel
20 mA
105 mA
Voltage - Supply Span (Min)
4.5 V
3.3 V
Voltage - Supply Span (Max)
24 V
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-WFDFN Exposed Pad
Supplier Device Package
SOT-23-5
8-WSON (2x2)