☰
OPA191IDR
OPA191IDR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA191IDR Datasheet
History Price: $3.06000
In Stock: 39340
OPA191IDR vs OPA855IDSGR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
5.5V/μs
2750V/μs
Gain Bandwidth Product
2.5 MHz
8 GHz
-3db Bandwidth
-
2.5 GHz
Current - Input Bias
5 pA
12 μA
Voltage - Input Offset
5 μV
200 μV
Current - Supply
140μA
17.8mA
Current - Output / Channel
-
105 mA
Voltage - Supply Span (Min)
4.5 V
3.3 V
Voltage - Supply Span (Max)
36 V
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-WSON (2x2)