Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA2192ID
OPA2192ID
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
OPA2192ID Datasheet
History Price: $5.71000
In Stock: 40880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA2192ID vs OPA855IDSGR
Part No
OPA2192ID
OPA855IDSGR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
MicroAmplifier
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
20V/μs
2750V/μs
Gain Bandwidth Product
10 MHz
8 GHz
-3db Bandwidth
-
2.5 GHz
Current - Input Bias
5 pA
12 μA
Voltage - Input Offset
5 μV
200 μV
Current - Supply
1mA (x2 Channels)
17.8mA
Current - Output / Channel
65 mA
105 mA
Voltage - Supply Span (Min)
4.5 V
3.3 V
Voltage - Supply Span (Max)
36 V
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-WSON (2x2)