☰
OPA2314AIDRBR
OPA2314AIDRBR
Active
Description:  IC CMOS 2 CIRCUIT 8SON
Manufacturer:  Texas Instruments
History Price: $0.79500
In Stock: 48800
OPA2314AIDRBR vs OPA855IDSGR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
1.5V/μs
2750V/μs
Gain Bandwidth Product
3 MHz
8 GHz
-3db Bandwidth
-
2.5 GHz
Current - Input Bias
0.2 pA
12 μA
Voltage - Input Offset
500 μV
200 μV
Current - Supply
150μA (x2 Channels)
17.8mA
Current - Output / Channel
20 mA
105 mA
Voltage - Supply Span (Min)
1.8 V
3.3 V
Voltage - Supply Span (Max)
5.5 V
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
8-SON (3x3)
8-WSON (2x2)