Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA2677IDDA
OPA2677IDDA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP CFA 2 CIRC 8SOPWRPAD
Manufacturer:
Texas Instruments
Datasheet:
OPA2677IDDA Datasheet
History Price: $6.34000
In Stock: 11520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA2677IDDA vs OPA855IDSGR
Part No
OPA2677IDDA
OPA855IDSGR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Current Feedback
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
2000V/μs
2750V/μs
Gain Bandwidth Product
2 GHz
8 GHz
-3db Bandwidth
250 MHz
2.5 GHz
Current - Input Bias
10 μA
12 μA
Voltage - Input Offset
800 μV
200 μV
Current - Supply
18mA (x2 Channels)
17.8mA
Current - Output / Channel
500 mA
105 mA
Voltage - Supply Span (Min)
5 V
3.3 V
Voltage - Supply Span (Max)
12 V
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SO PowerPad
8-WSON (2x2)