☰
OPA2863DR
OPA2863DR
Active
Description:  DUAL, LOW-POWER, 110-MHZ, 12-V,
Manufacturer:  Texas Instruments
Datasheet:   OPA2863DR Datasheet
History Price: $2.78000
In Stock: 40560
OPA2863DR vs OPA855IDSGR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
105V/μs
2750V/μs
Gain Bandwidth Product
50 MHz
8 GHz
-3db Bandwidth
110 MHz
2.5 GHz
Current - Input Bias
1 pA
12 μA
Voltage - Input Offset
400 μV
200 μV
Current - Supply
700μA (x2 Channels)
17.8mA
Current - Output / Channel
45 mA
105 mA
Voltage - Supply Span (Min)
2.7 V
3.3 V
Voltage - Supply Span (Max)
12.6 V
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-WSON (2x2)