☰
OPA336P
OPA336P
Obsolete
Description:  IC OPAMP GP R-R 100KHZ SGL 8DIP
Manufacturer:  Texas Instruments
Datasheet:   OPA336P Datasheet
History Price: $0.63000
In Stock: 48000
OPA336P vs OPA855IDSGR
Series
MicroAmplifier
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
0.03V/μs
2750V/μs
Gain Bandwidth Product
100 kHz
8 GHz
-3db Bandwidth
-
2.5 GHz
Current - Input Bias
1 pA
12 μA
Voltage - Input Offset
60 μV
200 μV
Current - Supply
20μA
17.8mA
Current - Output / Channel
5 mA
105 mA
Voltage - Supply Span (Min)
2.3 V
3.3 V
Voltage - Supply Span (Max)
5.5 V
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-WFDFN Exposed Pad
Supplier Device Package
8-PDIP
8-WSON (2x2)