☰
OPA37GPG4
OPA37GPG4
Discontinued
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   OPA37GPG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 28480
OPA37GPG4 vs OPA855IDSGR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
11.9V/μs
2750V/μs
Gain Bandwidth Product
63 MHz
8 GHz
-3db Bandwidth
-
2.5 GHz
Current - Input Bias
15 nA
12 μA
Voltage - Input Offset
25 μV
200 μV
Current - Supply
3.3mA
17.8mA
Current - Output / Channel
25 mA
105 mA
Voltage - Supply Span (Min)
8 V
3.3 V
Voltage - Supply Span (Max)
44 V
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-WFDFN Exposed Pad
Supplier Device Package
8-PDIP
8-WSON (2x2)