☰
OPA397DBVT
OPA397DBVT
Active
Description:  IC OPAMP
Manufacturer:  Texas Instruments
Datasheet:   OPA397DBVT Datasheet
History Price: $1.65360
In Stock: 37680
OPA397DBVT vs OPA856IDSGR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Push-Pull, Rail-to-Rail
Rail-to-Rail
Slew Rate
4.5V/μs
350V/μs
Gain Bandwidth Product
13 MHz
1.08 GHz
-3db Bandwidth
-
1.1 GHz
Current - Input Bias
0.01 pA
15 μA
Voltage - Input Offset
10 mV
200 μV
Current - Supply
1.22mA
17.2mA
Current - Output / Channel
65 mA
105 mA
Voltage - Supply Span (Min)
1.7 V
3.3 V
Voltage - Supply Span (Max)
5.5 V
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-WFDFN Exposed Pad
Supplier Device Package
SOT-23-5
8-WSON (2x2)