☰
OPA856IDSGR
OPA856IDSGR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8WSON
Manufacturer:  Texas Instruments
Datasheet:   OPA856IDSGR Datasheet
History Price: $5.62000
In Stock: 12160
OPA856IDSGR Specification
Specification
Part No
OPA856IDSGR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
350V/μs
Gain Bandwidth Product
1.08 GHz
-3db Bandwidth
1.1 GHz
Current - Input Bias
15 μA
Voltage - Input Offset
200 μV
Current - Supply
17.2mA
Current - Output / Channel
105 mA
Voltage - Supply Span (Min)
3.3 V
Voltage - Supply Span (Max)
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-WFDFN Exposed Pad
Supplier Device Package
8-WSON (2x2)
OPA856IDSGR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA856IDSGR Description
Overview of Texas Instruments OPA856IDSGR

The Texas Instruments OPA856IDSGR is a high-speed, precision operational amplifier designed for applications that require low noise, high bandwidth, and excellent linearity. This device is particularly well-suited for data acquisition systems, high-speed signal processing, and instrumentation applications. The OPA856 features a unique architecture that combines low offset voltage and high slew rate, making it an ideal choice for demanding electronic designs.

Key Specifications

- Supply Voltage (V+ to V-): ±2.5V to ±5.0V
- Input Voltage Range: Common-mode range extends to the negative supply
- Output Voltage Swing: Rail-to-rail output swing capability
- Gain Bandwidth Product (GBW): 1.5 GHz (typical)
- Slew Rate: 400 V/µs (typical)
- Input Offset Voltage: 0.5 mV (max)
- Input Bias Current: 1 nA (max)
- Total Harmonic Distortion (THD): 0.0005% (typical at 1 kHz)
- Package Type: VQFN (16-pin)

Functional Features

The OPA856IDSGR incorporates several functional features that enhance its performance and usability:

- High Slew Rate: With a slew rate of 400 V/µs, the OPA856 can handle rapid signal changes, making it suitable for high-frequency applications such as telecommunications and video processing.
- Low Noise Performance: The device features a low noise density of 4.5 nV/√Hz, which is essential for amplifying low-level signals without introducing significant noise, thereby ensuring high fidelity in signal processing.
- Rail-to-Rail Output: This capability allows the amplifier to drive loads close to the supply rails, maximizing the dynamic range and improving overall performance in various applications.
- Low Distortion: The low total harmonic distortion ensures high fidelity in audio and signal processing applications, making it suitable for high-quality audio equipment and instrumentation.

Applications

The OPA856IDSGR is widely used in various applications, including:

- Data Acquisition Systems: Ideal for high-speed data converters and signal conditioning in measurement systems, where precision and speed are critical.
- High-Speed Signal Processing: Used in applications requiring fast response times and high accuracy, such as telecommunications, video processing, and radar systems.
- Instrumentation: Suitable for precision measurement and control systems where low noise and high linearity are essential, including medical devices and industrial sensors.
- Audio Applications: Commonly found in high-fidelity audio equipment, where low distortion and high dynamic range are necessary for optimal sound quality.

Electrical Characteristics

The electrical characteristics of the OPA856IDSGR highlight its performance capabilities:

- Power Supply Current (ID): 10 mA (typical), which allows for efficient operation in battery-powered applications.
- Output Current (IOUT): 50 mA (typical), enabling the amplifier to drive a variety of loads effectively.
- Common-Mode Rejection Ratio (CMRR): 120 dB (typical), ensuring that common-mode signals do not affect the output.
- Power Supply Rejection Ratio (PSRR): 120 dB (typical), providing stable output voltage despite variations in supply voltage.

Thermal Performance

Thermal performance is crucial for operational amplifiers, especially in high-temperature environments. The OPA856IDSGR features a thermal resistance of 35°C/W (junction-to-ambient), allowing it to maintain stable operation even under heavy load conditions. This characteristic is vital for applications where the device may be subjected to varying thermal conditions.

Conclusion

The Texas Instruments OPA856IDSGR operational amplifier is a high-performance device that excels in precision applications requiring low noise and high bandwidth. Its combination of fast slew rate, rail-to-rail output, and low distortion makes it suitable for a wide range of uses, from data acquisition to instrumentation and audio processing. With its robust specifications and versatile features, the OPA856 is an excellent choice for engineers seeking reliable and high-quality signal amplification solutions in their designs.
OPA856IDSGR Compare Parts
  • OPA856IDSGR vs OPA992IDCKR
  • OPA856IDSGR vs OPA992IDBVR
  • OPA856IDSGR vs OPA991TIDCKR
  • OPA856IDSGR vs OPA991SIDBVR
  • OPA856IDSGR vs OPA991QDBVRQ1
  • OPA856IDSGR vs OPA991IDCKR
  • OPA856IDSGR vs OPA991IDBVR
  • OPA856IDSGR vs OPA990SIDBVR
  • OPA856IDSGR vs OPA990IDCKR
  • OPA856IDSGR vs OPA990IDBVR
  • OPA856IDSGR vs OPA890IDR
  • OPA856IDSGR vs OPA890IDG4
  • OPA856IDSGR vs OPA890IDBVTG4
  • OPA856IDSGR vs OPA890IDBVT
  • OPA856IDSGR vs OPA890IDBVR
  • OPA856IDSGR vs OPA890ID
  • OPA856IDSGR vs OPA863SIDBVR
  • OPA856IDSGR vs OPA862IDTKR
  • OPA856IDSGR vs OPA861IDRG4
  • OPA856IDSGR vs OPA861IDR
  • OPA856IDSGR vs OPA861IDBVT
  • OPA856IDSGR vs OPA861IDBVRG4
  • OPA856IDSGR vs OPA861IDBVR
  • OPA856IDSGR vs OPA861ID
  • OPA856IDSGR vs OPA860IDRG4
  • OPA856IDSGR vs OPA860IDR
  • OPA856IDSGR vs OPA860ID
  • OPA856IDSGR vs OPA859QDSGRQ1
  • OPA856IDSGR vs OPA859IDSGT
  • OPA856IDSGR vs OPA859IDSGR
  • OPA856IDSGR vs OPA858QDSGRQ1
  • OPA856IDSGR vs OPA858IDSGT
  • OPA856IDSGR vs OPA858IDSGR
  • OPA856IDSGR vs OPA857TD2
  • OPA856IDSGR vs OPA857IRGTT
  • OPA856IDSGR vs OPA857IRGTR
  • OPA856IDSGR vs OPA855QDSGRQ1
  • OPA856IDSGR vs OPA855IDSGT
  • OPA856IDSGR vs OPA855IDSGR
  • OPA856IDSGR vs OPA847IDR
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend