Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA404KPG4
OPA404KPG4
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:
Texas Instruments
Datasheet:
OPA404KPG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 18880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA404KPG4 vs OPA855IDSGR
Part No
OPA404KPG4
OPA855IDSGR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Difet
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
35V/μs
2750V/μs
Gain Bandwidth Product
6.4 MHz
8 GHz
-3db Bandwidth
-
2.5 GHz
Current - Input Bias
1 pA
12 μA
Voltage - Input Offset
260 μV
200 μV
Current - Supply
9mA (x4 Channels)
17.8mA
Current - Output / Channel
10 mA
105 mA
Voltage - Supply Span (Min)
10 V
3.3 V
Voltage - Supply Span (Max)
36 V
5.25 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-WFDFN Exposed Pad
Supplier Device Package
14-PDIP
8-WSON (2x2)