☰
OPA445BM
OPA445BM
Active
Description:  IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:  Texas Instruments
Datasheet:   OPA445BM Datasheet
History Price: $14.69000
In Stock: 10400
OPA445BM vs OPA855IDSGR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
15V/μs
2750V/μs
Gain Bandwidth Product
2 MHz
8 GHz
-3db Bandwidth
-
2.5 GHz
Current - Input Bias
10 pA
12 μA
Voltage - Input Offset
1 mV
200 μV
Current - Supply
4.2mA
17.8mA
Current - Output / Channel
15 mA
105 mA
Voltage - Supply Span (Min)
20 V
3.3 V
Voltage - Supply Span (Max)
90 V
5.25 V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
8-WFDFN Exposed Pad
Supplier Device Package
TO-99-8
8-WSON (2x2)