Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA445BM
OPA445BM
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:
Texas Instruments
Datasheet:
OPA445BM Datasheet
History Price: $14.69000
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA445BM vs OPA856IDSGR
Part No
OPA445BM
OPA856IDSGR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
15V/μs
350V/μs
Gain Bandwidth Product
2 MHz
1.08 GHz
-3db Bandwidth
-
1.1 GHz
Current - Input Bias
10 pA
15 μA
Voltage - Input Offset
1 mV
200 μV
Current - Supply
4.2mA
17.2mA
Current - Output / Channel
15 mA
105 mA
Voltage - Supply Span (Min)
20 V
3.3 V
Voltage - Supply Span (Max)
90 V
5.25 V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
8-WFDFN Exposed Pad
Supplier Device Package
TO-99-8
8-WSON (2x2)