Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA660AP
OPA660AP
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP TRANSCOND 1 CIRC 8DIP
Manufacturer:
Texas Instruments
Datasheet:
OPA660AP Datasheet
History Price: $5.55000
In Stock: 17040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA660AP vs OPA855IDSGR
Part No
OPA660AP
OPA855IDSGR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Transconductance
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
3000V/μs
2750V/μs
Gain Bandwidth Product
-
8 GHz
-3db Bandwidth
850 MHz
2.5 GHz
Current - Input Bias
2.1 μA
12 μA
Voltage - Input Offset
10 mV
200 μV
Current - Supply
26mA
17.8mA
Current - Output / Channel
15 mA
105 mA
Voltage - Supply Span (Min)
9 V
3.3 V
Voltage - Supply Span (Max)
11 V
5.25 V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-WFDFN Exposed Pad
Supplier Device Package
8-PDIP
8-WSON (2x2)