☰
OPA680P
OPA680P
Obsolete
Description:  IC OPAMP VFB 300MHZ SGL 8DIP
Manufacturer:  Texas Instruments
Datasheet:   OPA680P Datasheet
History Price: $1.21000
In Stock: 32640
OPA680P vs OPA855IDSGR
Series
SpeedPlus
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
1800V/μs
2750V/μs
Gain Bandwidth Product
300 MHz
8 GHz
-3db Bandwidth
400 MHz
2.5 GHz
Current - Input Bias
8 μA
12 μA
Voltage - Input Offset
1 mV
200 μV
Current - Supply
6.4mA
17.8mA
Current - Output / Channel
190 mA
105 mA
Voltage - Supply Span (Min)
5 V
3.3 V
Voltage - Supply Span (Max)
12 V
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-WFDFN Exposed Pad
Supplier Device Package
8-PDIP
8-WSON (2x2)