Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Intel P8041AH
P8041AH
Active
Embedded - Microcontrollers
Description:
8-BIT, MROM, 8048 CPU
Manufacturer:
Intel
Datasheet:
P8041AH Datasheet
History Price: $9.59000
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
P8041AH vs P80C32UFBB,557
Part No
P8041AH
P80C32UFBB,557
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Intel
NXP Semiconductors
Series
-
80C
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
8048
8051
Core Size
8-Bit
8-Bit
Speed
6MHz
33MHz
Connectivity
-
UART/USART
Peripherals
DMA
POR
Number of I/O
18
32
Program Memory Size
1KB (1K x 8)
-
Program Memory Type
ROM
ROMless
EEPROM Size
-
-
RAM Size
128 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 4.5V
2.7V ~ 5.5V
Data Converters
-
-
Oscillator Type
External
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP
44-QFP
Supplier Device Package
40-DIP
44-PQFP (10x10)