☰
P8041AH
P8041AH
Active
Description:  8-BIT, MROM, 8048 CPU
Manufacturer:  Intel
Datasheet:   P8041AH Datasheet
History Price: $9.59000
In Stock: 44480
P8041AH Specification
Specification
Part No
P8041AH
Category
Embedded - Microcontrollers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8048
Core Size
8-Bit
Speed
6MHz
Connectivity
-
Peripherals
DMA
Number of I/O
18
Program Memory Size
1KB (1K x 8)
Program Memory Type
ROM
EEPROM Size
-
RAM Size
128 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 4.5V
Data Converters
-
Oscillator Type
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
40-DIP
Supplier Device Package
40-DIP
P8041AH PDF Datasheet
P8041AH Related Parts
P8039AHL
P8039AHL
Rochester Electronics
IC MCU 8BIT
P8042AH
P8042AH
Intel
8-BIT, MROM, 8048 CPU
P8044AH
P8044AH
Rochester Electronics
IC MCU 8BIT
P8044AH-G-RC0117
P8044AH-G-RC0117
Rochester Electronics
IC MCU
P8095BH
P8095BH
Rochester Electronics
IC MCU 16BIT
P80C151SB16
P80C151SB16
Intel
8-BIT, 80151 CPU, 16MHZ PDIP40
P80C31SBAA,512
P80C31SBAA,512
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PLCC
P80C31SBBB,557
P80C31SBBB,557
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PQFP
P80C31SBPN,112
P80C31SBPN,112
NXP Semiconductors
IC MCU 8BIT ROMLESS 40DIP
P80C31SFAA
P80C31SFAA
Rochester Electronics
IC MCU 8BIT ROMLESS 44PLCC
P80C31SFAA,512
P80C31SFAA,512
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PLCC
P80C31X2BN,112
P80C31X2BN,112
NXP Semiconductors
IC MCU 8BIT ROMLESS 40DIP
P8041AH Compare Parts
  • P8041AH vs P80CE598FFB/00,557
  • P8041AH vs P80CE598FFB/00,518
  • P8041AH vs P80C652EBA/04,518
  • P8041AH vs P80C652EBA/04,512
  • P8041AH vs P80C592FFA/00,518
  • P8041AH vs P80C592FFA/00,512
  • P8041AH vs P80C592FFA
  • P8041AH vs P80C562EBA/02,512
  • P8041AH vs P80C557E4EFB/01,55
  • P8041AH vs P80C557E4EFB/01,51
  • P8041AH vs P80C554SFBD,157
  • P8041AH vs P80C554SBBD,157
  • P8041AH vs P80C552IFA/08,512
  • P8041AH vs P80C552IBA/08,518
  • P8041AH vs P80C552IBA/08,512
  • P8041AH vs P80C552IBA/08
  • P8041AH vs P80C552EFB/08,557
  • P8041AH vs P80C552EFA/08,518
  • P8041AH vs P80C552EFA/08,512
  • P8041AH vs P80C552EFA/08
  • P8041AH vs P80C552EBB/08,557
  • P8041AH vs P80C552EBB/08
  • P8041AH vs P80C552EBA/08,518
  • P8041AH vs P80C552EBA/08,512
  • P8041AH vs P80C51RA+4A/G512
  • P8041AH vs P80C51FA-4N,112
  • P8041AH vs P80C51FA-4B557
  • P8041AH vs P80C51FA-4B,557
  • P8041AH vs P80C51FA-4A,512
  • P8041AH vs P80C32X2FN,112
  • P8041AH vs P80C32X2FN
  • P8041AH vs P80C32X2FA,512
  • P8041AH vs P80C32X2FA
  • P8041AH vs P80C32X2BBD,157
  • P8041AH vs P80C32X2BA,512
  • P8041AH vs P80C32UFBB,557
  • P8041AH vs P80C32UFAA,518
  • P8041AH vs P80C32UFAA,512
  • P8041AH vs P80C32UBPN,112
  • P8041AH vs P80C32UBAA,518
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.