Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics P87LPC768FN
P87LPC768FN
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 4KB OTP 20DIP
Manufacturer:
Rochester Electronics
Datasheet:
P87LPC768FN Datasheet
History Price: Active
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
P87LPC768FN vs P87LPC762BD
Part No
P87LPC768FN
P87LPC762BD
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
Rochester Electronics
Series
LPC700
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
8051
-
Core Size
8-Bit
-
Speed
20MHz
-
Connectivity
I2C, UART/USART
-
Peripherals
Brown-out Detect/Reset, LED, POR, PWM, WDT
-
Number of I/O
18
-
Program Memory Size
4KB (4K x 8)
-
Program Memory Type
OTP
-
EEPROM Size
-
-
RAM Size
128 x 8
-
Voltage - Supply (Vcc/Vdd)
2.7V ~ 6V
-
Data Converters
A/D 4x8b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-DIP
-