P87LPC768FN
P87LPC768FN
Active
Description:  IC MCU 8BIT 4KB OTP 20DIP
Manufacturer:  Rochester Electronics
Datasheet:   P87LPC768FN Datasheet
History Price: Active
In Stock: 43200
P87LPC768FN Specification
Specification
Part No
P87LPC768FN
Category
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
Series
LPC700
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, UART/USART
Peripherals
Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O
18
Program Memory Size
4KB (4K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
128 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 6V
Data Converters
A/D 4x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-DIP
P87LPC768FN Related Parts
P8748H
P8748H
Rochester Electronics
IC MCU 8BIT
P8798
P8798
Rochester Electronics
IC MCU 16BIT
P87C51FA-4A,512
P87C51FA-4A,512
NXP Semiconductors
IC MCU 8BIT 8KB OTP 44PLCC
P87C51FA-4N
P87C51FA-4N
Rochester Electronics
IC MCU 8BIT
P87C51FA-4N,112
P87C51FA-4N,112
NXP Semiconductors
IC MCU 8BIT 8KB OTP 40DIP
P87C51FA-5A,512
P87C51FA-5A,512
NXP Semiconductors
IC MCU 8BIT 8KB OTP 44PLCC
P87C51FB-4A
P87C51FB-4A
Rochester Electronics
IC MCU 8BIT
P87C51FB-4A,512
P87C51FB-4A,512
NXP Semiconductors
IC MCU 8BIT 16KB OTP 44PLCC
P87C51FB-4B,557
P87C51FB-4B,557
NXP Semiconductors
IC MCU 8BIT 16KB OTP 44PQFP
P87C51FB-4N
P87C51FB-4N
Rochester Electronics
IC MCU 8BIT
P87C51FB-4N,112
P87C51FB-4N,112
NXP Semiconductors
IC MCU 8BIT 16KB OTP 40DIP
P87C51FB-5A
P87C51FB-5A
Rochester Electronics
IC MCU 8BIT
P87LPC768FN Compare Parts
  • P87LPC768FN vs P87LPC779FDH,529
  • P87LPC768FN vs P87LPC778FDH,529
  • P87LPC768FN vs P87LPC769HD,518
  • P87LPC768FN vs P87LPC769HD,512
  • P87LPC768FN vs P87LPC769HD
  • P87LPC768FN vs P87LPC768FN,112
  • P87LPC768FN vs P87LPC768FD,512
  • P87LPC768FN vs P87LPC768BD,512
  • P87LPC768FN vs P87LPC767FN,112
  • P87LPC768FN vs P87LPC767FD,512
  • P87LPC768FN vs P87LPC767BN,112
  • P87LPC768FN vs P87LPC767BD,512
  • P87LPC768FN vs P87LPC764FN,112
  • P87LPC768FN vs P87LPC764FDH,512
  • P87LPC768FN vs P87LPC764FDH
  • P87LPC768FN vs P87LPC764FD,512
  • P87LPC768FN vs P87LPC764BN,112
  • P87LPC768FN vs P87LPC764BDH,518
  • P87LPC768FN vs P87LPC764BDH,512
  • P87LPC768FN vs P87LPC764BDH
  • P87LPC768FN vs P87LPC764BD,512
  • P87LPC768FN vs P87LPC762FN,112
  • P87LPC768FN vs P87LPC762FD,512
  • P87LPC768FN vs P87LPC762BN,112
  • P87LPC768FN vs P87LPC762BDH,512
  • P87LPC768FN vs P87LPC762BD,512
  • P87LPC768FN vs P87LPC762BD
  • P87LPC768FN vs P87LPC761BN,112
  • P87LPC768FN vs P87LPC761BDH,112
  • P87LPC768FN vs P87LPC761BDH
  • P87LPC768FN vs P87LPC760BN,112
  • P87LPC768FN vs P87LPC760BDH,118
  • P87LPC768FN vs P87LPC760BDH,112
  • P87LPC768FN vs P87C661X2FA,529
  • P87LPC768FN vs P87C661X2BBD,157
  • P87LPC768FN vs P87C660X2FA,529
  • P87LPC768FN vs P87C660X2BBD,157
  • P87LPC768FN vs P87C654X2FA,529
  • P87LPC768FN vs P87C654X2BBD,157
  • P87LPC768FN vs P87C591VFA/00,512
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.