Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Infineon Technologies PBL38620/2SHA
PBL38620/2SHA
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 24-SSOP
Manufacturer:
Infineon Technologies
Datasheet:
PBL38620/2SHA Datasheet
History Price: $3.49000
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PBL38620/2SHA vs PBL38630/2SOA
Part No
PBL38620/2SHA
PBL38630/2SOA
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Infineon Technologies
Infineon Technologies
Series
FlexiSLIC
FlexiSLIC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Discontinued
Function
Subscriber Line Interface Concept (SLIC)
Subscriber Line Interface Concept (SLIC)
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
5V
5V
Current - Supply
2.8mA
2.8mA
Power (Watts)
290 mW
730 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-SSOP-24-1
PG-DSO-24-8