PBL38620/2SHA
PBL38620/2SHA
Obsolete
Description:  IC TELECOM INTERFACE 24-SSOP
Manufacturer:  Infineon Technologies
History Price: $3.49000
In Stock: 41200
PBL38620/2SHA Specification
Specification
Part No
PBL38620/2SHA
Category
Interface - Telecom
Manufacturer
Infineon Technologies
Series
FlexiSLIC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Subscriber Line Interface Concept (SLIC)
Interface
-
Number of Circuits
1
Voltage - Supply
5V
Current - Supply
2.8mA
Power (Watts)
290 mW
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
PG-SSOP-24-1
PBL38620/2SHA PDF Datasheet
PBL38620/2SHA Related Parts
PBL3764/4QNS
PBL3764/4QNS
Infineon Technologies
BIPOLAR SLIC, 2-4 CONVERSION
PBL386112QNT
PBL386112QNT
Infineon Technologies
SLIC
PBL38620/2SHAR2B
PBL38620/2SHAR2B
Infineon Technologies
FLEXISLIC SLIC
PBL38620/2SOA
PBL38620/2SOA
Infineon Technologies
IC TELECOM INTERFACE PDSO-24
PBL38620/2SOT
PBL38620/2SOT
Infineon Technologies
FLEXISLIC SLIC
PBL38621/2SHA
PBL38621/2SHA
Infineon Technologies
IC TELECOM INTERFACE 24-SSOP
PBL38621/2SOA
PBL38621/2SOA
Infineon Technologies
IC TELECOM INTERFACE PDSO-24
PBL38621/2SOT
PBL38621/2SOT
Infineon Technologies
IC TELECOM INTERFACE PDSO-24
PBL38630/2SOA
PBL38630/2SOA
Infineon Technologies
IC TELECOM INTERFACE PDSO-24
PBL38640/2SHA
PBL38640/2SHA
Infineon Technologies
FLEXISLIC
PBL38640/2SOA
PBL38640/2SOA
Infineon Technologies
IC TELECOM INTERFACE PDSO-24
PBL38640/2SOT
PBL38640/2SOT
Infineon Technologies
IC TELECOM INTERFACE PDSO-24
PBL38620/2SHA Description
The Infineon Technologies PBL38620/2SHA is a highly integrated power management IC designed for various applications, particularly in the field of battery management and power supply systems. This device is known for its efficiency, reliability, and versatility, making it suitable for a wide range of electronic devices, including consumer electronics, industrial applications, and automotive systems. Below is a detailed overview of the specifications and features of the PBL38620/2SHA.

## Key Specifications:

1. Device Type: Power Management IC
2. Input Voltage Range (V_in): 3V to 36V
3. Output Voltage Range (V_out): Adjustable, typically from 1.2V to 15V
4. Maximum Output Current (I_out): Up to 2A
5. Quiescent Current (I_q): Typically 30µA
6. Switching Frequency: Adjustable, typically between 100kHz to 1MHz
7. Efficiency: Up to 95% under optimal conditions
8. Operating Temperature Range: -40°C to +125°C
9. Package Type: HTSOP-20 (Thermal Enhanced)
10. Protection Features:
- Overcurrent Protection (OCP)
- Overvoltage Protection (OVP)
- Thermal Shutdown (TSD)
- Short-Circuit Protection

## Features:

- Integrated Power Management: The PBL38620/2SHA integrates multiple functions, including a buck converter, linear regulator, and various protection features, into a single package, reducing the need for external components and simplifying design.

- High Efficiency: With an efficiency rating of up to 95%, this IC minimizes power loss, making it ideal for battery-powered applications where energy conservation is critical.

- Adjustable Output Voltage: The output voltage can be easily adjusted to meet the specific requirements of different applications, providing flexibility in design.

- Thermal Management: The device includes thermal shutdown protection, ensuring that it operates safely under high-temperature conditions, which is essential for maintaining reliability in demanding environments.

- Compact Design: The HTSOP-20 package allows for a compact design, making it suitable for space-constrained applications.

- Robust Protection Features: The integrated overcurrent, overvoltage, and short-circuit protection features enhance the reliability of the device, safeguarding both the IC and the connected load.

## Applications:

The Infineon PBL38620/2SHA is suitable for a variety of applications, including:

- Battery management systems for consumer electronics
- Power supplies for industrial equipment
- Automotive power management
- DC-DC converters
- LED drivers
- Portable devices requiring efficient power management

## Conclusion:

The Infineon Technologies PBL38620/2SHA is a versatile and efficient power management IC that offers a comprehensive solution for various electronic applications. Its high efficiency, adjustable output voltage, and robust protection features make it an excellent choice for designers looking to optimize power management in their systems. Whether used in consumer electronics, industrial applications, or automotive systems, the PBL38620/2SHA provides reliability and performance that meet the demands of modern electronic designs.
PBL38620/2SHA Compare Parts
  • PBL38620/2SHA vs PBL38640/2SOA
  • PBL38620/2SHA vs PBL38640/2SHA
  • PBL38620/2SHA vs PBL38630/2SOA
  • PBL38620/2SHA vs PBL38621/2SOT
  • PBL38620/2SHA vs PBL38621/2SOA
  • PBL38620/2SHA vs PBL38621/2SHA
  • PBL38620/2SHA vs PBL38620/2SOT
  • PBL38620/2SHA vs PBL38620/2SOA
  • PBL38620/2SHA vs PBL38620/2SHAR2B
  • PBL38620/2SHA vs PBL386112QNT
  • PBL38620/2SHA vs PBL3764/4QNS
  • PBL38620/2SHA vs PBL387821QSD
  • PBL38620/2SHA vs PBL38780/1QSD
  • PBL38620/2SHA vs PBL38650/2QNT
  • PBL38620/2SHA vs PBL38650/2QNS
  • PBL38620/2SHA vs PBL38650/2QNA
  • PBL38620/2SHA vs PBL38640/2QNT
  • PBL38620/2SHA vs PBL38640/2QNA
  • PBL38620/2SHA vs PBL38630/2SOTR2B
  • PBL38620/2SHA vs PBL38630/2QNT
  • PBL38620/2SHA vs PBL38630/2QNA
  • PBL38620/2SHA vs PBL38627/2SOTR2B
  • PBL38620/2SHA vs PBL386212QNA
  • PBL38620/2SHA vs PBL38621/2QNT-INF
  • PBL38620/2SHA vs PBL38621/2QNT
  • PBL38620/2SHA vs PBL38621/2QNS
  • PBL38620/2SHA vs PBL38621/2QNA
  • PBL38620/2SHA vs PBL38620/2QNA
  • PBL38620/2SHA vs PBL38615/1SHA
  • PBL38620/2SHA vs PBL38201/1QSA
  • PBL38620/2SHA vs PBL38112/1QSAR1B
  • PBL38620/2SHA vs PBL38112/1QSA
  • PBL38620/2SHA vs PBL3766/1NS
  • PBL38620/2SHA vs PBL3764/4NSR2A
  • PBL38620/2SHA vs PBL38640/2SOA
  • PBL38620/2SHA vs PBL38640/2SHA
  • PBL38620/2SHA vs PBL38621/2QNA
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.