Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
/ National Semiconductor PC16550DVX
PC16550DVX
Active
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description:
SERIAL I/O CONTROLLER, 1 CHANNEL
Manufacturer:
National Semiconductor
Datasheet:
PC16550DVX Datasheet
History Price: $5.23000
In Stock: 30240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PC16550DVX vs PC16552DV
Part No
PC16550DVX
PC16552DV
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Features
-
-
Number of Channels
1, UART
2, DUART
FIFO's
16 Byte
16 Byte
Protocol
-
-
Data Rate (Max)
1.5Mbps
1.5Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
With Auto Flow Control
-
No
With IrDA Encoder/Decoder
-
No
With False Start Bit Detection
Yes
Yes
With Modem Control
Yes
Yes
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.58x16.58)
44-PLCC (16.51x16.51)