PC16552DV
PC16552DV
Active
Description:  SERIAL I/O CONTROLLER, 2 CHANNEL
Manufacturer:  National Semiconductor
Datasheet:   PC16552DV Datasheet
History Price: Active
In Stock: 44800
PC16552DV Specification
Specification
Part No
PC16552DV
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Features
-
Number of Channels
2, DUART
FIFO's
16 Byte
Protocol
-
Data Rate (Max)
1.5Mbps
Voltage - Supply
4.5V ~ 5.5V
With Auto Flow Control
No
With IrDA Encoder/Decoder
No
With False Start Bit Detection
Yes
With Modem Control
Yes
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.51x16.51)
PC16552DV PDF Datasheet
PC16552DV Related Parts
PC16550DN
PC16550DN
Texas Instruments
IC UART WITH FIFO 40-DIP
PC16550DN/NOPB
PC16550DN/NOPB
Texas Instruments
IC UART WITH FIFO 40-DIP
PC16550DV
PC16550DV
National Semiconductor
SERIAL I/O CONTROLLER, 1 CHANNEL
PC16550DV
PC16550DV
Texas Instruments
IC UART WITH FIFO 44-PLCC
PC16550DV/NOPB
PC16550DV/NOPB
National Semiconductor
SERIAL I/O CONTROLLER, 1 CHANNEL
PC16550DV/NOPB
PC16550DV/NOPB
Texas Instruments
PC16550D UNIVERSAL ASYNCHRONOUS
PC16550DV/NOPB
PC16550DV/NOPB
Texas Instruments
IC UART WITH FIFO 44-PLCC
PC16550DV/NOPB-TI
PC16550DV/NOPB-TI
Texas Instruments
SERIAL I/O CONTROLLER, 1 CHANNEL
PC16550DVX
PC16550DVX
National Semiconductor
SERIAL I/O CONTROLLER, 1 CHANNEL
PC16550DVX
PC16550DVX
Texas Instruments
IC RCVR/TX UNIVER W/FIFO 44-PLCC
PC16550DVX/NOPB
PC16550DVX/NOPB
National Semiconductor
PC16550D UNIVERSAL ASYNCHRONOUS
PC16550DVX/NOPB
PC16550DVX/NOPB
Texas Instruments
IC RCVR/TX UNIVER W/FIFO 44-PLCC
PC16552DV Description
The Texas Instruments PC16552DV is a versatile dual-channel UART (Universal Asynchronous Receiver/Transmitter) designed for high-performance communication applications. It is particularly well-suited for use in embedded systems, industrial automation, and telecommunications. Below is a detailed overview of its specifications, features, and applications.

## Overview

The PC16552DV is a dual-channel UART that provides a flexible and efficient means of serial communication. It is capable of handling multiple data formats and supports various baud rates, making it an ideal choice for applications requiring reliable data transmission.

## Key Features

1. Dual UART Channels: The PC16552DV includes two independent UART channels, allowing for simultaneous communication on both channels. This feature is particularly useful in applications where multiple devices need to communicate concurrently.

2. Data Format Support: The device supports a variety of data formats, including 5, 6, 7, or 8 data bits, with optional parity (even, odd, or none) and 1 or 2 stop bits. This flexibility allows it to interface with a wide range of devices.

3. Baud Rate Generation: The PC16552DV can generate baud rates from 50 bps to 115.2 kbps, with the ability to support higher rates depending on the clock frequency. This makes it suitable for both low-speed and high-speed communication.

4. FIFO Buffer: Each channel features a 16-byte FIFO (First In, First Out) buffer for both transmit and receive operations. This buffer helps to reduce CPU overhead and allows for smoother data flow, especially in high-throughput applications.

5. Interrupt Control: The device includes an integrated interrupt controller that can generate interrupts for various events, such as data received, transmit buffer empty, and error conditions. This feature enhances the efficiency of the system by allowing the CPU to respond only when necessary.

6. Error Detection: The PC16552DV provides built-in error detection capabilities, including framing error, overrun error, and parity error detection. This ensures data integrity during transmission.

7. Power Management: The device supports low-power operation modes, making it suitable for battery-powered applications. It can be configured to enter a low-power state when not in use.

8. Flexible Interface: The PC16552DV can be interfaced with various microcontrollers and processors via a standard parallel interface, making it easy to integrate into existing systems.

## Specifications

- Supply Voltage: 3.0V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Data Rate: Up to 115.2 kbps
- Data Format: 5, 6, 7, or 8 data bits; optional parity; 1 or 2 stop bits
- FIFO Size: 16 bytes for both transmit and receive
- Package Type: Available in various packages, including TQFP and HTQFP
- Pin Count: Typically 48 pins (depending on the package type)

## Applications

The Texas Instruments PC16552DV is widely used in various applications, including:

- Embedded Systems: Ideal for microcontroller-based systems requiring serial communication.
- Industrial Automation: Used in PLCs (Programmable Logic Controllers) and other industrial devices for data exchange.
- Telecommunications: Suitable for modems and communication equipment that require reliable serial data transmission.
- Point-of-Sale Systems: Employed in cash registers and payment terminals for communication with peripherals.
- Consumer Electronics: Used in devices such as printers, scanners, and other peripherals that require UART communication.

## Conclusion

The Texas Instruments PC16552DV is a robust and flexible dual-channel UART that meets the demands of modern communication applications. With its extensive feature set, including dual channels, FIFO buffering, and error detection, it provides a reliable solution for a wide range of serial communication needs. Its versatility and ease of integration make it a popular choice among engineers and developers in various industries.
PC16552DV Compare Parts
  • PC16552DV vs PC16552DVX
  • PC16552DV vs PC16552DV/NOPB
  • PC16552DV vs PC16550DVX/NOPB-NS
  • PC16552DV vs PC16550DVX/NOPB
  • PC16552DV vs PC16550DVX/NOPB
  • PC16552DV vs PC16550DVX
  • PC16552DV vs PC16550DVX
  • PC16552DV vs PC16550DV/NOPB-TI
  • PC16552DV vs PC16550DV/NOPB
  • PC16552DV vs PC16550DV/NOPB
  • PC16552DV vs PC16550DV/NOPB
  • PC16552DV vs PC16550DV
  • PC16552DV vs PC16550DV
  • PC16552DV vs PC16550DN/NOPB
  • PC16552DV vs PC16550DN
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.