PC16552DV
PC16552DV
Active
Description:  SERIAL I/O CONTROLLER, 2 CHANNEL
Manufacturer:  National Semiconductor
Datasheet:   PC16552DV Datasheet
History Price: Active
In Stock: 44800
PC16552DV vs PC16550DN/NOPB
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Features
-
-
Number of Channels
2, DUART
1, UART
FIFO's
16 Byte
16 Byte
Protocol
-
-
Data Rate (Max)
1.5Mbps
1.5Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
With Auto Flow Control
No
-
With IrDA Encoder/Decoder
No
-
With False Start Bit Detection
Yes
Yes
With Modem Control
Yes
Yes
Mounting Type
Surface Mount
Through Hole
Package / Case
44-LCC (J-Lead)
40-DIP (0.600", 15.24mm)
Supplier Device Package
44-PLCC (16.51x16.51)
40-DIP