PC28F00AG18FE
PC28F00AG18FE
Obsolete
Description:  IC FLASH 1GBIT PAR 64EASYBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 40800
PC28F00AG18FE vs PC28F640P30B85E
Category
Series
StrataFlash
StrataFlash
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
1Gbit
64Mbit
Memory Organization
64M x 16
4M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
133 MHz
52 MHz
Write Cycle Time - Word, Page
96ns
85ns
Access Time
96 ns
85 ns
Voltage - Supply
1.7V ~ 2V
1.7V ~ 2V
Operating Temperature
-30 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TBGA
64-TBGA
Supplier Device Package
64-EasyBGA (8x10)
64-EasyBGA (10x13)