PC28F640P30B85E
PC28F640P30B85E
Obsolete
Description:  IC FLASH 64MBIT PAR 64EASYBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 45200
PC28F640P30B85E Specification
Specification
Part No
PC28F640P30B85E
Category
Memory
Manufacturer
Micron Technology
Series
StrataFlash
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
64Mbit
Memory Organization
4M x 16
Memory Interface
Parallel
Clock Frequency
52 MHz
Write Cycle Time - Word, Page
85ns
Access Time
85 ns
Voltage - Supply
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TBGA
Supplier Device Package
64-EasyBGA (10x13)
PC28F640P30B85E PDF Datasheet
PC28F640P30B85E Related Parts
PC28F00AG18AE
PC28F00AG18AE
Micron Technology
IC FLASH 1GBIT PAR 64EASYBGA
PC28F00AG18FE
PC28F00AG18FE
Micron Technology
IC FLASH 1GBIT PAR 64EASYBGA
PC28F00AG18FF TR
PC28F00AG18FF TR
Micron Technology
IC FLASH 1GBIT PAR 64EASYBGA
PC28F00AM29EWH0
PC28F00AM29EWH0
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
PC28F00AM29EWHA
PC28F00AM29EWHA
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
PC28F00AM29EWHB TR
PC28F00AM29EWHB TR
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
PC28F00AM29EWL0
PC28F00AM29EWL0
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
PC28F00AM29EWLA
PC28F00AM29EWLA
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
PC28F00AM29EWLD
PC28F00AM29EWLD
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
PC28F00AM29EWLE
PC28F00AM29EWLE
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
PC28F00AP30BF0
PC28F00AP30BF0
Micron Technology
IC FLASH 1GBIT PAR 64EASYBGA
PC28F00AP30BFB TR
PC28F00AP30BFB TR
Micron Technology
IC FLASH 1GBIT PAR 64EASYBGA
PC28F640P30B85E Compare Parts
  • PC28F640P30B85E vs PC28F640P33TF60A
  • PC28F640P30B85E vs PC28F640P33TF60A
  • PC28F640P30B85E vs PC28F640P33T85B TR
  • PC28F640P30B85E vs PC28F640P33T85A
  • PC28F640P30B85E vs PC28F640P33BF60D
  • PC28F640P30B85E vs PC28F640P33BF60A
  • PC28F640P30B85E vs PC28F640P33BF60A
  • PC28F640P30B85E vs PC28F640P33B85D
  • PC28F640P30B85E vs PC28F640P33B85B TR
  • PC28F640P30B85E vs PC28F640P33B85A
  • PC28F640P30B85E vs PC28F640P30TF65B TR
  • PC28F640P30B85E vs PC28F640P30TF65A
  • PC28F640P30B85E vs PC28F640P30TF65A
  • PC28F640P30B85E vs PC28F640P30T85B TR
  • PC28F640P30B85E vs PC28F640P30T85A
  • PC28F640P30B85E vs PC28F640P30BF65B TR
  • PC28F640P30B85E vs PC28F640P30BF65B
  • PC28F640P30B85E vs PC28F640P30BF65A
  • PC28F640P30B85E vs PC28F640P30B85D TR
  • PC28F640P30B85E vs PC28F640P30B85A
  • PC28F640P30B85E vs PC28F640J3F75B TR
  • PC28F640P30B85E vs PC28F640J3F75A
  • PC28F640P30B85E vs PC28F640J3F75A
  • PC28F640P30B85E vs PC28F640J3D75E
  • PC28F640P30B85E vs PC28F640J3D75B TR
  • PC28F640P30B85E vs PC28F640J3D75A
  • PC28F640P30B85E vs PC28F512P33TFA
  • PC28F640P30B85E vs PC28F512P33TF0
  • PC28F640P30B85E vs PC28F512P33EFA
  • PC28F640P30B85E vs PC28F512P33EF0
  • PC28F640P30B85E vs PC28F512P33BFD
  • PC28F640P30B85E vs PC28F512P33BFD
  • PC28F640P30B85E vs PC28F512P33BF0
  • PC28F640P30B85E vs PC28F512P30TFB TR
  • PC28F640P30B85E vs PC28F512P30TFA
  • PC28F640P30B85E vs PC28F512P30TF0
  • PC28F640P30B85E vs PC28F512P30EFB TR
  • PC28F640P30B85E vs PC28F512P30EFB
  • PC28F640P30B85E vs PC28F512P30EFB
  • PC28F640P30B85E vs PC28F512P30EF0
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you