Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ Texas Instruments PCA9539DB
PCA9539DB
Last Time Buy
Interface - I/O Expanders
Description:
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Manufacturer:
Texas Instruments
Datasheet:
PCA9539DB Datasheet
History Price: $1.67903
In Stock: 24240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PCA9539DB vs PCA9535EDTR2G
Part No
PCA9539DB
PCA9535EDTR2G
Category
Interface - I/O Expanders
Interface - I/O Expanders
Manufacturer
Texas Instruments
onsemi
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Last Time Buy
Active
Number of I/O
16
16
Interface
I2C, SMBus
I2C, SMBus
Interrupt Output
Yes
Yes
Features
POR
POR
Output Type
Push-Pull
Push-Pull
Current - Output Source/Sink
10mA, 25mA
10mA, 25mA
Clock Frequency
400 kHz
100 kHz
Voltage - Supply
2.3V ~ 5.5V
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SSOP
24-TSSOP