☰
PCA9554DBR
PCA9554DBR
Active
Description:  IC XPNDR 400KHZ I2C SMBUS 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   PCA9554DBR Datasheet
History Price: $2.25000
In Stock: 38960
PCA9554DBR vs PCA9535EDTR2G
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of I/O
8
16
Interface
I2C, SMBus
I2C, SMBus
Interrupt Output
Yes
Yes
Features
POR
POR
Output Type
Push-Pull
Push-Pull
Current - Output Source/Sink
10mA, 25mA
10mA, 25mA
Clock Frequency
400 kHz
100 kHz
Voltage - Supply
2.3V ~ 5.5V
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP
24-TSSOP