Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Over Ethernet (PoE) Controllers
/ Microchip Technology PD64004AH
PD64004AH
Active
PMIC - Power Over Ethernet (PoE) Controllers
Description:
IC POE CNTRL 4 CHANNEL 48QFN
Manufacturer:
Microchip Technology
Datasheet:
PD64004AH Datasheet
History Price: Active
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PD64004AH vs PD69201ILD-TR
Part No
PD64004AH
PD69201ILD-TR
Category
PMIC - Power Over Ethernet (PoE) Controllers
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Controller (PSE)
Controller (PSE)
Number of Channels
4
1
Power - Max
35 W
-
Internal Switch(s)
Yes
No
Auxiliary Sense
No
Yes
Standards
802.3at (PoE+), 802.3af (PoE)
802.3at (PoE+), 802.3af (PoE)
Voltage - Supply
44V ~ 57V
32V ~ 57V
Current - Supply
10mA
981mA
Operating Temperature
-40 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
10-VDFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
10-DFN (4x3)