☰
PD69201ILD-TR
PD69201ILD-TR
Active
Description:  IC POE PSE CONTROLLER
Manufacturer:  Microchip Technology
History Price: $4.06000
In Stock: 12400
PD69201ILD-TR vs PD64004AH
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Controller (PSE)
Controller (PSE)
Number of Channels
1
4
Power - Max
-
35 W
Internal Switch(s)
No
Yes
Auxiliary Sense
Yes
No
Standards
802.3at (PoE+), 802.3af (PoE)
802.3at (PoE+), 802.3af (PoE)
Voltage - Supply
32V ~ 57V
44V ~ 57V
Current - Supply
981mA
10mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VDFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
10-DFN (4x3)
48-QFN (7x7)