Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Over Ethernet (PoE) Controllers
/ Microchip Technology PD69201ILD-TR
PD69201ILD-TR
Active
PMIC - Power Over Ethernet (PoE) Controllers
Description:
IC POE PSE CONTROLLER
Manufacturer:
Microchip Technology
Datasheet:
PD69201ILD-TR Datasheet
History Price: $4.06000
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PD69201ILD-TR vs PD67024SG
Part No
PD69201ILD-TR
PD67024SG
Category
PMIC - Power Over Ethernet (PoE) Controllers
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
Microchip Technology
Microsemi Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Type
Controller (PSE)
-
Number of Channels
1
-
Power - Max
-
-
Internal Switch(s)
No
-
Auxiliary Sense
Yes
-
Standards
802.3at (PoE+), 802.3af (PoE)
-
Voltage - Supply
32V ~ 57V
-
Current - Supply
981mA
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
10-VDFN Exposed Pad
-
Supplier Device Package
10-DFN (4x3)
-