Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Over Ethernet (PoE) Controllers
/ Microchip Technology PD69201ILD-TR
PD69201ILD-TR
Active
PMIC - Power Over Ethernet (PoE) Controllers
Description:
IC POE PSE CONTROLLER
Manufacturer:
Microchip Technology
Datasheet:
PD69201ILD-TR Datasheet
History Price: $4.06000
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PD69201ILD-TR vs PD69200C-016721
Part No
PD69201ILD-TR
PD69200C-016721
Category
PMIC - Power Over Ethernet (PoE) Controllers
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Type
Controller (PSE)
Controller (PSE)
Number of Channels
1
48
Power - Max
-
90 W
Internal Switch(s)
No
No
Auxiliary Sense
Yes
Yes
Standards
802.3at (PoE+), 802.3af (PoE)
802.3at (PoE+), 802.3af (PoE), 802.3bt
Voltage - Supply
32V ~ 57V
3V ~ 3.63V
Current - Supply
981mA
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VDFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
10-DFN (4x3)
32-QFN (5x5)